EN
  • EN
  • DE

IR21593S

Part No IR21593S
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR BALLAST DIMMING 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Type Ballast Controller
Frequency 30kHz to 230kHz
Supply Voltage - Operating 12 V to 16.5 V
Operating Supply Current 10mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 134813-IR21593S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 45
Ultra Librarian 3D Model Ultra Librarian IR21593S CAD Model

Description

The Infineon Technologies 134813-IR21593S is a ballast controller designed for surface mount mounting.

  • Frequency Range: 30kHz to 230kHz
  • Dimming Feature: Yes
  • Operating Supply Current: 10mA
  • Supply Voltage: 12V to 16.5V
  • Supply and Demand Status: Limited
  • Quantity per Package: 45
  • Status: Obsolete (EOL)

You May Also Be Interested in

Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess