EN
  • EN
  • DE

IR2103S

Part No IR2103S
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 600V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 210mA, 360mA
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time 100ns, 50ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number IR2103S
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1186533-IR2103S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2103S CAD Model

Description

The IR2103S is a high-voltage, high-speed power MOSFET and IGBT driver from Infineon Technologies. It features independent high- and low-side referenced output channels, ideal for driving half-bridge configurations in a wide range of power conversion applications.

Applications:

  • Half-Bridge Motor Drives
  • Power Supplies
  • Induction Heating
  • Lighting Ballasts
  • Class D Audio Amplifiers

Features:

  • High- and Low-Side Driver
  • Floating Channel for Bootstrap Operation
  • High-Voltage Capability
  • High-Speed Operation
  • CMOS Schmitt-Triggered Inputs with Pull-Down
  • Under-Voltage Lockout (UVLO) for both channels
  • SO-8 Package
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Simplified Half-Bridge Design: Independent high- and low-side drivers streamline half-bridge circuit implementation.
  • Improved Efficiency: Enables efficient driving of MOSFETs or IGBTs in high-frequency applications.
  • Robust Protection: UVLO prevents damage to the driven devices during low-voltage conditions.
  • Fast Switching: High-speed operation reduces switching losses.
  • Easy to Use: CMOS Schmitt-triggered inputs provide noise immunity and simplified interfacing.

Specifications:

The IR2103S features a high-side floating channel voltage of up to 500V. The driver offers a typical gate drive supply range of 10V to 20V. Logic inputs are CMOS compatible with Schmitt trigger action for improved noise immunity. The UVLO function on both high and low side prevents MOSFETs/IGBTs from operating at low gate voltages. It is packaged in a standard SO-8 package.

Proper PCB layout and decoupling are crucial for minimizing noise and ensuring reliable operation of the IR2103S. Refer to the datasheet for detailed specifications, application notes, and layout recommendations.

You May Also Be Interested in

Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3183 $50.9280
340+ $0.2982 $101.3880
525+ $0.2881 $151.2525
750+ $0.2680 $201.0000
970+ $0.2579 $250.1630
1,215+ $0.2478 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess