EN
  • EN
  • DE

IPP126N10N3 G

Part No IPP126N10N3 G
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826018-IPP126N10N3 G
Ultra Librarian 3D Model Ultra Librarian IPP126N10N3 G CAD Model

Description

The IPP126N10N3 G is a high-performance N-channel power MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power switching. This MOSFET is part of Infineon's OptiMOS™ family, known for its optimized performance in terms of on-state resistance (RDS(on)) and switching behavior, leading to reduced power losses and improved system efficiency.

Applications:

  • Synchronous Rectification in AC-DC Power Supplies: Used to improve efficiency by replacing rectifier diodes with MOSFETs.
  • DC-DC Converters: Employed in voltage regulation circuits for step-down (buck) and step-up (boost) conversion.
  • Motor Control: Found in various motor control applications, including electric vehicles, robotics, and industrial drives.
  • LED Lighting: Used in LED drivers to provide efficient and precise current control.
  • Battery Management Systems (BMS): Integrated into BMS for battery protection and power management.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency. Specifically, this MOSFET features an ultra-low RDS(on).
  • High Avalanche Capability: Provides robustness against voltage spikes and transients, improving reliability.
  • Logic Level Compatibility: Can be driven directly by microcontrollers and other logic devices.
  • 100V Drain-Source Voltage (VDS): Suitable for applications with voltage requirements up to 100V.
  • N-Channel Enhancement Mode: Simplifies gate drive circuitry and control.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation and heat generation, leading to higher efficiency.
  • Improved Thermal Performance: Optimized thermal resistance allows for operation at higher power levels.
  • Enhanced Reliability: High avalanche capability and robust design ensure reliable operation in demanding environments.
  • Simplified Design: Logic level compatibility reduces the complexity of gate drive circuits.
  • Reduced System Cost: Higher efficiency and lower heat generation can reduce the need for heat sinks and other cooling components.

Technical Specifications:

The IPP126N10N3 G has a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of up to 126A (depending on the case temperature), and a typical on-state resistance (RDS(on)) of around 10 mΩ. The gate threshold voltage (VGS(th)) is typically between 2V and 4V, making it compatible with logic-level gate drives. The device is RoHS compliant and lead-free, adhering to environmental standards.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,520 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess