EN
  • EN
  • DE

I3A4W005A150V-001-R

Part No I3A4W005A150V-001-R
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies - Board Mount
Description DC DC CONVERTER 5-30V 100W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr TDK-Lambda
Series i3A (100W)
Packaging Tray
Part Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 53V
Voltage - Output 1 5 ~ 30V
Current - Output (Max) 4.5A
Power (Watts) 100 W
Applications ITE (Commercial)
Operating Temperature -40°C ~ 125°C
Efficiency 98%
Mounting Type Through Hole
Package / Case Module
Size / Dimension 0.92" L x 0.75" W x 0.38" H (23.4mm x 19.1mm x 9.6mm)
Supplier Device Package Thirty-Second Brick
Approval Agency CE
Base Product Number I3A4W005
Ultra Librarian 3D Model Ultra Librarian I3A4W005A150V-001-R CAD Model

You May Also Be Interested in

OmniOn Power™
DC DC CONVERTER 3.3V 12W
Lowest to $115.3847
NXP / Nexperia
DC DC CONVERTER +/-12V 1W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 30W
Lowest to $12.1058
TDK-Lambda Americas Inc.
DC DC CONVERTER 28V 600W
Lowest to $243.3567
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 12V 1W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 90W
Lowest to $20.2412
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3-15V 250W
Lowest to $63.5724
AIMTEC
DC DC CONVERTER 5V 1W
Lowest to $2.5176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2403 $55.2403
3+ $45.3254 $135.9762
4+ $43.9090 $175.6360
5+ $42.4926 $212.4630
7+ $41.0762 $287.5334
9+ $36.8269 $331.4421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess