EN
  • EN
  • DE

IPD60R280P7S

Part No IPD60R280P7S
Manufacturer Infineon Technologies
Catalog Misc Products
Description 600V CoolMOSª P7 Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825984-IPD60R280P7S
Ultra Librarian 3D Model Ultra Librarian IPD60R280P7S CAD Model

Description

The IPD60R280P7S is a CoolMOS™ P7 series power MOSFET from Infineon Technologies. It is designed for high-efficiency power conversion applications, offering low switching losses and improved thermal performance.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in power supplies for various electronic devices.
  • Server Power Supplies: Efficient power management in server environments.
  • LED Lighting: Improves efficiency in LED driver circuits.
  • Chargers and Adapters: Used in chargers for mobile devices, laptops, and other portable electronics.
  • Motor Drives: Power switching in motor control applications.

Features:

  • CoolMOS™ P7 Technology: Offers reduced switching losses and improved efficiency.
  • 600V Blocking Voltage: Suitable for applications with high voltage requirements.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • TO-252 Package: Surface mount package for efficient heat dissipation.
  • Integrated Gate Resistor (Rg): Simplifies design and improves EMI performance.
  • Fast Switching Speed: Enables high-frequency operation.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: CoolMOS™ P7 technology minimizes power losses.
  • Improved Thermal Performance: Efficient heat dissipation for reliable operation.
  • Simplified Design: Integrated gate resistor reduces external components.
  • Reliable Operation: Robust design ensures long-term performance.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The IPD60R280P7S CoolMOS™ P7 power MOSFET from Infineon Technologies is a high-performance device designed for demanding power conversion applications. Its low on-resistance and fast switching speed contribute to high efficiency and reduced power losses. The TO-252 package provides efficient heat dissipation, while the integrated gate resistor simplifies design and improves EMI performance. This MOSFET is ideal for use in switch mode power supplies, server power supplies, LED lighting, chargers, and motor drives. Refer to the Infineon datasheet for detailed specifications, application notes, and design recommendations. Proper thermal management is essential to ensure reliable operation at high power levels. Consider using appropriate heatsinking techniques to maintain the device's junction temperature within the specified limits.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4463 $51.3245
240+ $0.4181 $100.3440
375+ $0.4040 $151.5000
535+ $0.3757 $200.9995
695+ $0.3616 $251.3120
865+ $0.3475 $300.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess