EN
  • EN
  • DE

IPB123N10N3G

Part No IPB123N10N3G
Manufacturer Infineon Technologies
Catalog FETs - Single
Description OptiMOSTM3 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Infineon Technologies
Win Source Part Number 283770-IPB123N10N3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB123N10N3G CAD Model

Description

It belongs to the FETs - Single family of discrete semiconductor products.

    You May Also Be Interested in

    Infineon Technologies
    MOSFET N-CH 650V 2.8A TO252-3
    Lowest to $1.0909
    Infineon Technologies
    MOSFET P-CH 100V 40A TO262
    Need more? Email Us
    Diodes Incorporated
    MOSFET P-CH 40V 2.4A SOT23
    Lowest to $0.0620
    GeneSiC Semiconductor
    SIC MOSFET N-CH 4A TO247-3
    Lowest to $4.1857
    IXYS
    MOSFET N-CH 600V 44A SOT-227B
    Lowest to $40.9090
    Infineon Technologies
    MOSFET P-CH 100V 23A TO262
    Lowest to $9.8913
    Infineon Technologies
    MOSFET P-CH 12V 4.3A SOT-23
    Lowest to $0.1062
    Torex Semiconductor Ltd
    MOSFET P-CH 30V 200MA SOT23
    Lowest to $0.2181
    Toshiba Semiconductor and Storage
    MOSFET N-CH 100V 66A/45A 8SOP
    Lowest to $2.1240

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    22+ $2.3583 $51.8826
    46+ $2.2090 $101.6140
    71+ $2.1344 $151.5424
    101+ $1.9851 $200.4951
    131+ $1.9105 $250.2755
    164+ $1.8359 $301.0876
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 6,340 pieces
    MOQ: 22 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess