EN
  • EN
  • DE

TPS3851H30EDRBR

Part No TPS3851H30EDRBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name TPS3851
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51961-2, 296-51961-1, TPS3851H30EDRBR-ND, 296-51961-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937279-TPS3851H30EDRBR
Ultra Librarian 3D Model Ultra Librarian TPS3851H30EDRBR CAD Model

Description

Product Overview: TPS3851H30EDRBR by Texas Instruments

The TPS3851H30EDRBR is a highly precise voltage supervisor developed by Texas Instruments, designed to ensure the reliability and stability of electronic systems. This integrated circuit (IC) monitors the voltage level of a power supply or voltage reference, and provides a reset signal to the system in the event of an undervoltage or overvoltage condition. It is an essential component for applications that require a high degree of operational safety and accuracy.

Key Features

  • Voltage Threshold Accuracy: The TPS3851H30EDRBR offers an impressive threshold accuracy of ±0.5%, which is vital for applications that cannot tolerate significant deviations in voltage levels.
  • Programmable Delay Time: Users can configure the delay time for the reset signal, allowing for customization according to specific system requirements.
  • Low Quiescent Current: With a low quiescent current, this device is optimal for battery-powered and energy-sensitive applications where power conservation is critical.
  • Manual Reset Input: This feature allows for a manual system reset, providing an additional layer of control for system operators.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications subjected to harsh environmental conditions.

Applications

The TPS3851H30EDRBR is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Portable/Battery-Powered Devices
  • Communication Equipment
  • Medical Devices

Package and Availability

This voltage supervisor is available in a compact, 6-pin WSON package, with a small footprint that is ideal for space-constrained applications. The TPS3851H30EDRBR is part of Texas Instruments' commitment to providing advanced circuit protection solutions, and it is widely available through various distributors and directly from Texas Instruments.

Conclusion

The TPS3851H30EDRBR from Texas Instruments is a robust solution for system voltage supervision, offering precision, programmability, and a range of features that make it a go-to component for engineers looking to enhance system reliability and protect against voltage anomalies.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6483 $57.6905
75+ $1.3525 $101.4375
115+ $1.3102 $150.6730
160+ $1.2680 $202.8800
205+ $1.2257 $251.2685
275+ $1.0989 $302.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess