EN
  • EN
  • DE

ICE3PCS03GXUMA1

Part No ICE3PCS03GXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 8-DSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 21kHz to 250kHz
Current - Startup 380μA
Supply Voltage - Operating 11 V to 25 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package PG-DSO-8
Win Source Part Number 1044449-ICE3PCS03GXUMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE3PCS03GXUMA1 CAD Model

Description

The Infineon Technologies ICE3PCS03GXUMA1 is an integrated circuit that comes in a reel - TR packaging and has a surface mount device (SMD) mounting. Infineon Technologies ICE3PCS03GXUMA1

  • Packaging: Reel - TR
  • Mounting Type: SMD
  • Mode: Continuous Conduction (CCM)
  • Startup Current: 380μA
  • Category: Integrated Circuits
  • Status: Active
  • Temperature Range: -25°C to 125°C
  • Case/Package: PG-DSO-8
  • Supply Voltage: 11 V to 25 V
  • Switching Frequency: 21kHz to 250kHz
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,710 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess