EN
  • EN
  • DE

HYS64T32000HU-3S-B

Part No HYS64T32000HU-3S-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2 32Mx64 PC 667
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950910-HYS64T32000HU-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T32000HU-3S-B CAD Model

Description

The Infineon HYS64T32000HU-3S-B is a 256MB DDR2 667MHz CL5 Unbuffered DIMM (UDIMM) memory module. It is designed for use in desktop computers and servers requiring reliable and high-speed memory.

Applications:

  • Desktop PCs
  • Workstations
  • Servers requiring unbuffered memory
  • Systems needing DDR2 memory with a clock speed of 667MHz

Features:

  • Capacity: 256MB
  • Memory Type: DDR2 SDRAM
  • Speed: 667MHz (PC2-5300)
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Error Correction: Non-ECC
  • Pins: 240-Pin
  • CAS Latency: CL5
  • Voltage: 1.8V

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and multitasking capabilities.
  • Reliability: Designed for stable and reliable operation.
  • Compatibility: Compatible with a wide range of desktop and workstation systems supporting DDR2 UDIMM memory.
  • Increased Productivity: Enables smoother workflow for memory-intensive applications.

Additional Details:

The HYS64T32000HU-3S-B module features a 240-pin interface, adhering to the DDR2 UDIMM standard. It operates at a voltage of 1.8V, which is standard for DDR2 memory, contributing to energy efficiency. This memory module is designed to meet the demands of computing environments, offering a balance of performance, reliability, and compatibility.

The use of quality components ensures a stable lifespan for this memory module. It is an ideal upgrade for systems that require enhanced memory performance.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess