EN
  • EN
  • DE

HYS64T32000GDL-3.7-A

Part No HYS64T32000GDL-3.7-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-533 32Mx64 SODIMM Low Power 1Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951069-HYS64T32000GDL-3.7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T32000GDL-3.7-A CAD Model

Description

The HYS64T32000GDL-3.7-A is a 256MB DDR2 SDRAM SODIMM (Small Outline Dual Inline Memory Module) manufactured by Infineon Technologies. It's designed for use in laptops, notebooks, and other small form-factor systems requiring high-speed memory.

Applications:

  • Laptops and Notebooks: Used as main memory in portable computers.
  • Small Form-Factor PCs: Employed in compact desktop computers.
  • Embedded Systems: Used in embedded systems requiring a SODIMM form factor.
  • Industrial PCs: Integrated into industrial computers where space is limited.

Features:

  • 256MB Capacity: Offers 256MB of storage capacity.
  • DDR2 SDRAM: Utilizes DDR2 technology for improved performance.
  • SODIMM Form Factor: Designed in the SODIMM format for space-constrained applications.
  • PC2-4200: Compliant with PC2-4200 specifications.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness.
  • Compact Size: SODIMM form factor saves space in mobile and embedded systems.
  • Reliable Operation: Designed for stable and dependable performance.
  • Cost-Effective Upgrade: Provides an affordable way to increase memory capacity.

Additional Details:

The HYS64T32000GDL-3.7-A is a 200-pin DDR2 SODIMM operating at 533MHz (PC2-4200). It is unbuffered and non-ECC. This module is designed to meet the needs of portable computing devices by providing a balance of performance and power efficiency in a compact form factor. It enables faster application loading, smoother multitasking, and an improved overall user experience on compatible systems.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess