EN
  • EN
  • DE

GTCS28-750M-R05-2

Part No GTCS28-750M-R05-2
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 20% 5KA SURFACE MOUNT / Gas Discharge Tubes 75VDC 5KADC 5AAC 1pF Solder Pad SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series GT
Packaging Reel package
Voltage - DC Spark Over (Nom) 75V
Impulse Discharge Current (8/20μs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting SMD
Package 2-SMD Cylinder Square End
Win Source Part Number 793135-GTCS28-750M-R05-2
Popularity Medium
Supply and Demand Status Balance
Introduction Date November 09, 2015
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian GTCS28-750M-R05-2 CAD Model

Description

The GTCS28-750M-R05-2 is a Gas Discharge Tube (GDT) from Littelfuse Inc. GDTs are surge protection devices used to protect sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and other electrical disturbances.

Applications

  • Telecommunications Equipment: Protecting telephone lines, data lines, and networking equipment from surges.
  • Industrial Electronics: Protecting control systems, sensors, and power supplies in industrial environments.
  • Power Supplies: Providing surge protection for AC and DC power supplies.
  • Lighting Systems: Protecting LED drivers and lighting fixtures from voltage transients.
  • Data Centers: Safeguarding servers, network switches, and other critical infrastructure.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive components.
  • Small Size: Compact design allows for easy integration into electronic circuits.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Equipment Protection: Protects sensitive electronic equipment from damage caused by voltage surges.
  • Improved Reliability: Reduces equipment downtime and maintenance costs.
  • Enhanced Safety: Prevents electrical hazards and ensures safe operation of electronic equipment.
  • Cost-Effective Solution: Provides a cost-effective solution for surge protection.
  • Long Lifespan: Offers a long operational life, ensuring reliable protection over time.

Specifications

Key specifications for the GTCS28-750M-R05-2 include a DC breakdown voltage (750V), surge current rating, capacitance, and insulation resistance. Consult the Littelfuse datasheet for the precise specifications of this particular GDT.

You May Also Be Interested in

Bourns Inc.
GDT 7200V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 75V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 350V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 350V 20KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 250V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess