EN
  • EN
  • DE

FP35R12U1T4

Part No FP35R12U1T4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description SmartPIM module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode and PressFIT / NTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1175096-FP35R12U1T4
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FP35R12U1T4 CAD Model

Description

The FP35R12U1T4 is an IGBT module manufactured by Infineon Technologies, designed for high-power switching applications. As an IGBT (Insulated Gate Bipolar Transistor) module, it combines the advantages of both MOSFETs and bipolar junction transistors, offering efficient switching and low conduction losses. This module is commonly used in applications such as inverters, motor drives, and power supplies.

Applications:

  • Variable frequency drives (VFDs) for motors
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Power converters for industrial applications

Features:

  • High blocking voltage capability
  • Low VCE(sat) (collector-emitter saturation voltage)
  • Fast switching speeds
  • Integrated temperature sensor for monitoring
  • Optimized for robust performance

Benefits:

  • High efficiency in power conversion
  • Reduced power losses and heat dissipation
  • Improved system reliability
  • Simplified thermal management
  • Precise control and monitoring of operating conditions

Technical Specifications:

For detailed technical specifications, it's crucial to refer to the official Infineon Technologies datasheet for the FP35R12U1T4. Important parameters include:

  • Collector-Emitter Voltage (Vces): 1200V
  • Continuous Collector Current (Ic): 35A (check datasheet for specific conditions and temperature)
  • Gate-Emitter Voltage (Vges): ±20V
  • Turn-on and Turn-off Times
  • Short-Circuit Withstand Time
  • Thermal Resistance (Rth)

The FP35R12U1T4 module provides a reliable and efficient solution for high-power switching. Always consult the official Infineon datasheet for precise electrical characteristics, thermal performance data, and application guidelines.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess