EN
  • EN
  • DE

LMK04133SQ/NOPB

Part No LMK04133SQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND W/PLL 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features IC 1.08GHz 1 48-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name LMK04133
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923393-LMK04133SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04133SQ/NOPB CAD Model

Description

Product Overview: LMK04133SQ/NOPB

The LMK04133SQ/NOPB is a precision clock conditioner from Texas Instruments, designed to provide a high-performance timing solution for a wide range of applications. This device integrates a clock jitter cleaner with an embedded voltage-controlled oscillator (VCO) to deliver superior clock signal conditioning and synchronization for communication, industrial, and data acquisition systems.

Key Features

  • Advanced Clock Conditioning: The LMK04133SQ/NOPB features phase-locked loop (PLL) technology, which reduces system clock jitter and phase noise, ensuring stable and reliable clock signals.
  • Integrated VCO: It includes a high-performance VCO with an output frequency range that supports various applications, eliminating the need for an external VCO and simplifying the design.
  • Flexible Configuration: With multiple outputs, this device can generate different clock frequencies simultaneously, providing versatility for multi-clock systems.
  • Programmable Inputs/Outputs: The device offers programmable input and output dividers, delay, and phase synchronization capabilities, allowing for fine-tuning of the clock signals to meet specific system requirements.
  • Low Power Consumption: Designed for efficiency, the LMK04133SQ/NOPB operates with low power consumption, making it suitable for power-sensitive applications.

Applications

The LMK04133SQ/NOPB is ideal for use in a variety of systems that require precise clock generation and distribution, such as:

  • Networking equipment (routers, switches, base stations)
  • Test and measurement equipment
  • Data acquisition systems
  • High-speed data converters
  • Storage area networks

Quality and Reliability

As with all Texas Instruments products, the LMK04133SQ/NOPB is manufactured to high standards of quality and reliability. It is available in a compact surface-mount package that is RoHS compliant and designed for optimal thermal performance.

Ordering Information

The LMK04133SQ/NOPB is available for order from Texas Instruments and authorized distributors. Detailed documentation, including datasheets, application notes, and design resources, can be found on the Texas Instruments website to support the integration of this clock conditioner into your design.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,769 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess