EN
  • EN
  • DE

FF200R12KT4HOSA1

Part No FF200R12KT4HOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 320A 1100W / IGBT Module Trench Field Stop Half Bridge 1200 V 320 A 1100 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series C
Package Tray
Product Status Active
IGBT Type Trench Field Stop
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 320 A
Power - Max 1100 W
Vce(on) (Max) @ Vge, Ic 2.15V @ 15V, 200A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 14 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number FF200R12
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 871730-FF200R12KT4HOSA1
Ultra Librarian 3D Model Ultra Librarian FF200R12KT4HOSA1 CAD Model

Description

The FF200R12KT4HOSA1 is an IGBT module from the C series.

  • Maximum Power Rating: 1100 W
  • Configuration: Half Bridge
  • Voltage Breakdown: 1200 V
  • Maximum Collector Current: 320 A
  • Vce(on): 2.15V @ a gate-emitter voltage of 15V and a collector current of 200A
  • Input Capacitance: 14 nF @ a voltage of 25V
  • Mounting: Chassis mount
  • Package: Module
  • Temperature Range: -40°C to 150°C
  • Manufacturer: Infineon Technologies
  • Status: Active

You May Also Be Interested in

Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Infineon Technologies
Need more? Email Us
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess