EN
  • EN
  • DE

EVAL2EDL23I06PJTOBO1

Part No EVAL2EDL23I06PJTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD  /  2EDL23I06-PJ Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Series CoolMOS™
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part 2EDL23I06-PJ
Supplied Contents Board(s)
Base Product Number EVAL2EDL23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names SP001114678,448-EVAL2EDL23I06PJTOBO1
Standard Package 1
Win Source Part Number 1036366-EVAL2EDL23I06PJTOBO1
Ultra Librarian 3D Model Ultra Librarian EVAL2EDL23I06PJTOBO1 CAD Model

Description

The 1036366-EVAL2EDL23I06PJTOBO1 is a gate driver evaluation board from Infineon Technologies.

  • Device: 2EDL23I06-PJ
  • Category: Power Management IC
  • Supply: Supplied with the necessary components
  • Primary Attributes: Not specified
  • Secondary Attributes: Not specified
  • Embedded Features: None
  • Package: Bulk
  • ECCN: EAR99 compliant

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess