EN
  • EN
  • DE

D471N80T

Part No D471N80T
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description Rectifier Diode (non Schottky) 8.0kV 550A Type N 2-Pin D5826K-1 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Current 760 A
Halogen Free Halogen Free
Lead Free Yes
Max Forward Surge Current (Ifsm) 10 kA
Maximum Operating Temperature 160 °C
Max Repetitive Reverse Voltage (Vrrm) 8 kV
Max Surge Current 11 kA
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 2
Peak Non-Repetitive Surge Current 11 kA
Peak Reverse Current 50 mA
Radiation Hardening No
Reverse Voltage 4.5 kV
RoHS Compliant
Win Source Part Number 1032162-D471N80T
Categories PMIC - Power Management - Specialized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D471N80T CAD Model

Description

D471N80T is an electronic component manufactured by Infineon Technologies.

  • Win Source Part Number: 1032162-D471N80T
  • Peak Non-Repetitive Surge Current: 11 kA
  • Forward Current: 760 A
  • Reverse Voltage: 4.5 kV
  • Pins: 2
  • Category: PMIC - Power Management - Specialized
  • Alternative Parts: D471N80TD471N80TXPSA1
  • Halogen-Free: Yes
  • Lead-Free Compliant: Yes
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 160 °C
  • Minimum Operating Temperature: -40 °C
  • Mounted with: Screw
  • Element Configuration: Single
  • Max Surge Current: 11 kA
  • Max Repetitive Reverse Voltage (Vrrm): 8 kV
  • Peak Reverse Current: 50 mA
  • Max Forward Surge Current (Ifsm): 10 kA

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess