EN
  • EN
  • DE

CY96F612RBPMC-GS-UJE1

Part No CY96F612RBPMC-GS-UJE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 300000569-CY96F612RBPMC-GS-UJE1
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series F²MC-16FX CY96610
Series Tray
Speed 32MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Ultra Librarian 3D Model Ultra Librarian CY96F612RBPMC-GS-UJE1 CAD Model

Description

The CY96F612RBPMC-GS-UJE1 is a microcontroller from Infineon Technologies, part of the FCR4 family within the CY96F610 series. This 16-bit microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, integrated peripherals, and low power consumption. It's engineered to operate reliably in various conditions.

Applications

  • Automotive Body Electronics: Control of lighting, wipers, door locks, and window lifts.
  • Industrial Control Systems: Control of motors, sensors, and actuators in industrial equipment.
  • Consumer Electronics: Control of appliances, remote controls, and other consumer devices.
  • Medical Devices: Control of medical instruments and equipment.
  • Home Automation: Control of lighting, HVAC systems, and security systems.

Features

  • 16-Bit CPU Core: High-performance 16-bit processing for efficient code execution.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: On-chip SRAM for runtime data storage and processing.
  • Timers and PWM (Pulse Width Modulation) Modules: Provides precise control of motor speeds and other functions.
  • ADC (Analog-to-Digital Converters): Allows the microcontroller to interface with analog sensors.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • Operating Voltage: Operates at a specific voltage, typically within a standard range.
  • Operating Temperature Range: Designed for a wide temperature range suitable for diverse environments.

Benefits

  • High Performance: The 16-bit CPU core provides sufficient processing power for various embedded control applications.
  • Integration: Integrated flash memory and SRAM reduce the need for external components, simplifying design and reducing cost.
  • Flexible Communication: UART, SPI, and I2C interfaces enable communication with a variety of external devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Reliability: Designed for industrial and automotive environments, ensuring reliable operation under harsh conditions.

Technical Specifications

The CY96F612RBPMC-GS-UJE1 microcontroller features a 16-bit CPU core, integrated flash memory and SRAM, timers, PWM modules, ADCs, and serial communication interfaces. These features make it well-suited for embedded control applications across automotive, industrial, consumer, and medical sectors. Its low power consumption and wide operating temperature range allow use in diverse settings.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,605 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess