EN
  • EN
  • DE

AD5171BRJZ5-R2

Part No AD5171BRJZ5-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 64TAP SOT23-8 / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps I²C Interface SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Interface I2C
Memory Type OTP
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5171BRJZ5-R2,AD5171BRJZ5R2,AD5171BRJZ5-R2CT,-2735-AD5171BRJZ5-R2CT,AD5171BRJZ5-R2TR,2156-AD5171BRJZ5-R2,AD5171BRJZ5-R2DKR
Standard Package 250
Win Source Part Number 1003327-AD5171BRJZ5-R2
Ultra Librarian 3D Model Ultra Librarian AD5171BRJZ5-R2 CAD Model

Description

Product Overview: AD5171BRJZ5-R2

The AD5171BRJZ5-R2 is a high-performance digital potentiometer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product offers a compact and versatile solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features

  • Resolution: The AD5171BRJZ5-R2 features a 64-position resolution, giving users precise control over the resistance settings.
  • Interface: It utilizes an I2C-compatible interface, allowing for easy integration into existing digital systems and compatibility with a wide range of microcontrollers.
  • Supply Voltage: The device operates on a wide single-supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Compact Package: Enclosed in a compact SOT-23-8 package, the AD5171BRJZ5-R2 is ideal for space-constrained applications.
  • Endurance: It offers an exceptional endurance of 1 million cycles, ensuring long-term reliability and performance.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, allowing its use in harsh environments.

Applications

The versatility of the AD5171BRJZ5-R2 makes it suitable for a myriad of applications, including:

  • Automated product calibration
  • Adjustable power supplies and voltage references
  • Audio volume control
  • LCD screen adjustment
  • Feedback circuit elements

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5171BRJZ5-R2 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products. This commitment to excellence ensures that the AD5171BRJZ5-R2 is a reliable choice for designers and engineers looking for a digital potentiometer that won't compromise on performance.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the AD5171BRJZ5-R2 from Analog Devices Inc. offers the precision, durability, and flexibility needed to meet your variable resistance requirements.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess