EN
  • EN
  • DE

CY96F003RAPMC-GS-UJERE2

Part No CY96F003RAPMC-GS-UJERE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description MCD AUTO MCU / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Base Product Number CY96F003
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1348166-CY96F003RAPMC-GS-UJERE2
Ultra Librarian 3D Model Ultra Librarian CY96F003RAPMC-GS-UJERE2 CAD Model

Description

The CY96F003RAPMC-GS-UJERE2 is a microcontroller from Infineon Technologies, part of their Traveo™ family of microcontrollers designed for automotive applications. It offers a robust set of features tailored for body electronics and other automotive control functions.

Applications:

  • Body Control Modules (BCM): Central control of vehicle lighting, wipers, door locks, and other comfort features.
  • HVAC Control: Precise control of heating, ventilation, and air conditioning systems in vehicles.
  • Steering Control: Contributes to electronic power steering (EPS) systems.
  • Gateway Control: Facilitates communication between different automotive networks (e.g., CAN, LIN).
  • Lighting Control: Manages interior and exterior vehicle lighting, including LED control.

Features:

  • ARM Cortex-M0+ Core: Based on the energy-efficient ARM Cortex-M0+ processor, providing a balance of performance and power consumption.
  • Flash Memory: Integrated flash memory for program storage and data logging, enabling over-the-air updates.
  • SRAM: Includes on-chip SRAM for fast data access.
  • CAN Interfaces: Equipped with multiple CAN (Controller Area Network) interfaces for robust automotive communication.
  • LIN Interfaces: Features LIN (Local Interconnect Network) interfaces for cost-effective communication with peripheral devices.
  • ADC: Incorporates a high-resolution Analog-to-Digital Converter (ADC) for sensor data acquisition.
  • Timers: Multiple timers and PWM channels for precise timing control and motor control applications.
  • GPIO: Numerous General-Purpose Input/Output (GPIO) pins for interfacing with external devices and sensors.
  • Safety Features: Includes safety mechanisms such as memory protection and watchdog timers to enhance system reliability.

Benefits:

  • Automotive-Grade: Designed and qualified to meet stringent automotive standards, ensuring reliability in harsh environments.
  • Energy Efficient: The ARM Cortex-M0+ core minimizes power consumption, making it suitable for battery-powered applications.
  • Scalable: Part of the Traveo™ family, offering a range of compatible microcontrollers to suit different application requirements.
  • Secure: Incorporates security features to protect against unauthorized access and tampering.
  • Comprehensive Development Support: Supported by a complete ecosystem of development tools, including compilers, debuggers, and evaluation boards.

Additional Details:

The CY96F003RAPMC-GS-UJERE2 operates at a specific voltage range (typically 3.3V or 5V). The number of CAN and LIN channels, ADC resolution, and memory size vary depending on the exact configuration. Refer to the official Infineon datasheet for detailed technical specifications, pinout diagrams, and performance characteristics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess