EN
  • EN
  • DE

CY90F962SPMCR-G-JNE1

Part No CY90F962SPMCR-G-JNE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY90F962
Standard Package 250
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347781-CY90F962SPMCR-G-JNE1
Ultra Librarian 3D Model Ultra Librarian CY90F962SPMCR-G-JNE1 CAD Model

Description

The CY90F962SPMCR-G-JNE1 is a microcontroller manufactured by Infineon Technologies. It belongs to Infineon's extensive line of embedded microcontrollers and is designed for various control and automation applications. The CY90F series is generally known for its reliability and performance in demanding environments.

Applications

  • Automotive Systems: Engine management, transmission control, and body electronics.
  • Industrial Automation: Programmable Logic Controllers (PLCs), motor control, and robotics.
  • Power Electronics: Inverters, power supplies, and battery management systems.
  • Medical Equipment: Diagnostic tools, patient monitoring systems, and therapeutic devices.
  • Consumer Electronics: Home appliances, audio/video equipment, and gaming consoles.

Features

  • High-Performance CPU Core: Offers efficient processing for real-time applications.
  • Flash Memory: Stores program code and data persistently.
  • RAM: Provides temporary storage for data processing.
  • Timers/Counters: Enables precise timing and event counting.
  • Communication Interfaces: Supports SPI, UART, I2C, and CAN for connecting to peripherals and networks.

Benefits

  • Real-Time Control: Allows for accurate and timely response to events.
  • System Integration: Reduces the number of external components.
  • Low Power Consumption: Extends battery life in portable applications.
  • Scalability: Can be adapted to various application requirements.
  • Robust Design: Ensures reliable operation in harsh conditions.

To obtain the most accurate and detailed information, refer to the official datasheet for the CY90F962SPMCR-G-JNE1 from Infineon Technologies. This datasheet provides information on the precise CPU core, memory configurations, peripheral details, and operating conditions.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess