EN
  • EN
  • DE

CY90823BPMC1-G-147E1

Part No CY90823BPMC1-G-147E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 80LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY90823
Standard Package 180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347725-CY90823BPMC1-G-147E1
Ultra Librarian 3D Model Ultra Librarian CY90823BPMC1-G-147E1 CAD Model

Description

The CY90823BPMC1-G-147E1 is a microcontroller from Infineon Technologies, belonging to the F²MC-16LX family. This 16-bit microcontroller is designed for embedded applications requiring a balance of processing power, low power consumption, and a variety of peripherals. It's well-suited for automotive, industrial, and consumer applications where reliability and efficiency are critical.

Applications

  • Automotive Systems: Body control modules (BCMs), instrument clusters, and anti-lock braking systems (ABS).
  • Industrial Control: Motor control, process automation, and programmable logic controllers (PLCs).
  • Consumer Electronics: Home appliances, power tools, and audio/video equipment.
  • Medical Devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Power Management: Battery chargers, power supplies, and energy monitoring systems.

Features

  • 16-bit F²MC-16LX CPU Core: High-performance processor for efficient execution of embedded control algorithms.
  • On-Chip Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: Internal SRAM for fast data access and manipulation.
  • Timers/Counters: Multiple timer/counter channels for precise timing and event control.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with external devices and peripherals.
  • Analog-to-Digital Converter (ADC): High-resolution ADC for interfacing with analog sensors and signals.
  • Watchdog Timer: Enhances system reliability by detecting and recovering from software errors.

Benefits

  • High Performance: Delivers fast and efficient processing for demanding embedded control applications.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Flexible Connectivity: Supports a wide range of communication protocols and interfaces.
  • Enhanced System Reliability: Provides robust error detection and recovery mechanisms.
  • Reduced System Cost: Integrates essential peripherals, minimizing the need for external components.
  • Simplified Development: Supported by a comprehensive development environment and tools.

Additional Details

The CY90823BPMC1-G-147E1 microcontroller features a variety of interrupt sources, allowing for responsive handling of asynchronous events. The device supports multiple power-saving modes to further reduce power consumption during idle periods. Its on-chip flash memory is programmable and erasable, enabling easy firmware updates and customization. Please refer to the Infineon datasheet for complete specifications, including electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess