EN
  • EN
  • DE

CY8CTMA301E-48LQXI

Part No CY8CTMA301E-48LQXI
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC TRUETOUCH CAPSENSE 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 867873-CY8CTMA301E-48LQXI
Ultra Librarian 3D Model Ultra Librarian CY8CTMA301E-48LQXI CAD Model

Description

The CY8CTMA301E-48LQXI is a high-performance, low-power microcontroller from Infineon Technologies. It is based on the ARM Cortex-M4F processor and features a wide range of peripherals, making it ideal for a variety of embedded applications.

The CY8CTMA301E-48LQXI features a 48 MHz ARM Cortex-M4F processor with FPU, 512 KB of flash memory, and 128 KB of SRAM. It also includes a wide range of peripherals, including:

  • Two 12-bit analog-to-digital converters (ADCs) with 16 channels each
  • Two 12-bit digital-to-analog converters (DACs)
  • Two CAN 2.0B controllers
  • Two I2C controllers
  • Two SPI controllers
  • Two UART controllers
  • A USB 2.0 controller
  • A 32-bit timer
  • A 16-bit timer
  • A watchdog timer
  • A real-time clock (RTC)

The CY8CTMA301E-48LQXI is packaged in a 48-pin LQFP package and operates from a supply voltage of 1.71 V to 3.63 V. It has a temperature range of -40 °C to 85 °C.

The CY8CTMA301E-48LQXI is ideal for a wide range of embedded applications, including:

  • Industrial automation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Here are some specific examples of applications where the CY8CTMA301E-48LQXI can be used:

  • Factory automation controllers
  • Motor control systems
  • HVAC systems
  • Security systems
  • Medical devices such as pacemakers and insulin pumps
  • Smart home devices such as thermostats and light bulbs
  • Wearable devices such as smartwatches and fitness trackers

The CY8CTMA301E-48LQXI is supported by a comprehensive development ecosystem, including a software development kit (SDK), board support packages (BSPs), and evaluation kits. This makes it easy to get started with developing applications for the CY8CTMA301E-48LQXI.

Overall, the CY8CTMA301E-48LQXI is a powerful and versatile microcontroller that is ideal for a wide range of embedded applications. It offers a high-performance processor, a wide range of peripherals, and a comprehensive development ecosystem.

Additional features and benefits of the CY8CTMA301E-48LQXI:

  • Low power consumption: The CY8CTMA301E-48LQXI is designed for low power consumption, making it ideal for battery-powered applications.
  • High security: The CY8CTMA301E-48LQXI includes a number of security features, such as hardware encryption and tamper detection.
  • Wide range of operating temperatures: The CY8CTMA301E-48LQXI can operate in a wide range of temperatures, making it ideal for harsh environments.

Conclusion

The CY8CTMA301E-48LQXI is a high-performance, low-power microcontroller from Infineon Technologies that is ideal for a wide range of embedded applications. It offers a high-performance processor, a wide range of peripherals, and a comprehensive development ecosystem.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7842 $64.7052
14+ $8.8496 $123.8944
21+ $8.5724 $180.0204
28+ $8.2964 $232.2992
37+ $8.0192 $296.7104
49+ $7.1899 $352.3051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess