EN
  • EN
  • DE

IBM 2078-AC0E - 25GBE (ROCE) ADAPTER PAIR

Part No IBM 2078-AC0E - 25GBE (ROCE) ADAPTER PAIR
Manufacturer IBM
Catalog IT infrastructure Accessories
Description 25GBE (ROCE) ADAPTER PAIR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413806-IBM 2078-AC0E - 25GBE (ROCE) ADAPTER PAIR
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2078-AC0E - 25GBE (ROCE) ADAPTER PAIR CAD Model

Description

The IBM 2078-AC0E is a cutting-edge 25GbE (RoCE) Adapter Pair, designed to meet the high demands of modern data centers. This adapter pair leverages the latest advancements in RDMA over Converged Ethernet (RoCE) technology, providing an exceptional solution for high-performance computing and storage networks. With a blazing 25 Gigabit per second (GbE) throughput per adapter, this product significantly enhances data transfer speeds, reducing latency and improving overall network efficiency. It's particularly well-suited for environments that require fast and reliable access to storage, such as cloud computing, big data analytics, and enterprise data backups. The IBM 2078-AC0E ensures a seamless and optimized connection, making it a critical component for organizations looking to upgrade their network infrastructure to support higher bandwidth requirements. Its compatibility with a wide range of IBM storage systems further adds to its appeal, offering a robust, scalable solution that can grow with the needs of the business. For enterprises seeking to enhance their data center's performance and reduce bottleneck issues, the IBM 2078-AC0E adapter pair stands out as a premier choice, embodying IBM's commitment to innovation and excellence in network technology.

You May Also Be Interested in

EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess