EN
  • EN
  • DE

CY3210-RF7936W

Part No CY3210-RF7936W
Manufacturer Infineon Technologies
Catalog RF Evaluation and Development Kits, Boards
Description MODULE CYFI WIGGLE ANTENNA / - Antenna Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Type Antenna
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.79.0000
Win Source Part Number 1347955-CY3210-RF7936W
Ultra Librarian 3D Model Ultra Librarian CY3210-RF7936W CAD Model

Description

The CY3210-RF7936W is an RF Evaluation and Development Kit/Board designed by Infineon Technologies. This kit facilitates the development, evaluation, and testing of RF applications using Infineon's RF transceiver technology. It enables designers to assess the performance of the RF7936 transceiver and build prototypes for various wireless communication applications.

Applications:

  • RF Transceiver Evaluation
  • Wireless Communication Prototyping
  • Sub-GHz Wireless Applications
  • Remote Control Systems
  • Wireless Sensor Networks

Features:

  • RF7936 Transceiver: Incorporates Infineon's RF7936 sub-GHz transceiver.
  • Antenna Interface: Includes an antenna connector for connecting external antennas.
  • USB Interface: Connects to a host computer via a USB interface.
  • Evaluation Software: Provides software tools for configuration, testing, and debugging.
  • Sample Applications: Includes example applications to demonstrate the capabilities of the transceiver.
  • Onboard Microcontroller: Features an onboard microcontroller for control and data processing.

Benefits:

  • Rapid Prototyping: Enables quick development and testing of RF applications.
  • Simplified Design: Integrates all necessary components, simplifying the design process.
  • Comprehensive Evaluation: Provides tools for evaluating the performance of the RF transceiver.
  • Reduced Development Time: Sample applications and evaluation software accelerate the development process.
  • Cost-Effective Solution: Provides a cost-effective platform for RF development.

Additional Details:

The CY3210-RF7936W typically includes a USB cable, evaluation software, and documentation. It is designed to work with standard operating systems. The board supports various RF communication protocols. It is ideal for developers who need to quickly evaluate and prototype RF applications. The kit also includes access to Infineon's technical support and resources. The sub-GHz frequency range is suited for long-range and low-power applications.

You May Also Be Interested in

Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess