EN
  • EN
  • DE

SN74CBTLV3861PW

Part No SN74CBTLV3861PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS SWITCH | IC SWITCH BUS FET 10BIT 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CBTLV3861
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254345-SN74CBTLV3861PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3861PW CAD Model

Description

Product Overview: SN74CBTLV3861PW from Texas Instruments

The SN74CBTLV3861PW is a high-performance integrated circuit manufactured by Texas Instruments, designed to function as a 10-bit FET bus switch with a low-voltage operation that facilitates bus exchange in a wide array of electronic applications. This product is part of the CBTLV (Controlled Bandwidth Low-Voltage) series, which is known for its low-power consumption and high-speed interfacing capabilities.

Key Features

  • Low-Voltage Operation: The SN74CBTLV3861PW operates at a nominal voltage of 3.3V, making it suitable for modern low-voltage applications and ensuring compatibility with a variety of microprocessors and digital systems.
  • 10-Bit Bus Switch: The device features a 10-bit switch that allows for efficient data transfer and signal routing within electronic systems, contributing to improved performance and reduced signal degradation.
  • 5-Ohm Switch Connection: The low on-state resistance of the switch minimizes the propagation delay and ensures a high level of signal integrity, which is crucial for maintaining the fidelity of high-speed data streams.
  • Quick Switching Speed: With fast switching speed, the SN74CBTLV3861PW can handle high-frequency signals, making it an excellent choice for applications that require rapid data processing and throughput.
  • Low Power Consumption: The device is designed for low power consumption, which helps to reduce overall system power requirements and enhances the energy efficiency of the end product.

Applications

The SN74CBTLV3861PW is versatile and can be used in various applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, routing, and multiplexing in data communication systems
  • Interface bridging in computing and storage platforms
  • Level shifting in mixed-voltage systems for compatibility between different logic levels

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the SN74CBTLV3861PW is produced with quality and reliability in mind, meeting the stringent requirements of the electronics industry.

With its combination of features, the SN74CBTLV3861PW from Texas Instruments stands out as a reliable and efficient solution for modern electronic designs requiring low-voltage operation and high-speed data switching capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5346 $50.7870
230+ $0.4386 $100.8780
355+ $0.4249 $150.8395
490+ $0.4112 $201.4880
630+ $0.3975 $250.4250
845+ $0.3564 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,173 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess