EN
  • EN
  • DE

D5V0F4U6V-7

Part No D5V0F4U6V-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12VC SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name D5V0F4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -D5V0F4U6V-7DICT, D5V0F4U6V-7DIDKR, -D5V0F4U6V-7DIDKR, D5V0F4U6V-7DITR, -D5V0F4U6V-7DITR, D5V0F4U6V-7DICT, 1134-D5V0F4U6V-7DICT, 1134-D5V0F4U6V-7DITR, 1134-D5V0F4U6V-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868070-D5V0F4U6V-7
Ultra Librarian 3D Model Ultra Librarian D5V0F4U6V-7 CAD Model

Description

Product Overview: Diodes Incorporated D5V0F4U6V-7

The D5V0F4U6V-7 from Diodes Incorporated is a cutting-edge, high-performance TVS diode designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This component is part of Diodes Incorporated's extensive range of transient voltage suppressors, which are specifically engineered to safeguard circuitry in consumer, automotive, and industrial applications.

Key Features

  • Low Clamping Voltage: The D5V0F4U6V-7 offers an exceptionally low clamping voltage, which is crucial for the protection of modern, delicate integrated circuits that operate at low voltage levels.
  • ESD Protection: It is capable of withstanding electrostatic discharges of ±20kV (air discharge) and ±15kV (contact discharge) based on the IEC 61000-4-2 international standard, ensuring robust protection for your electronic devices.
  • Low Leakage Current: With its minimal leakage current, this TVS diode ensures that it does not significantly affect the normal operation of the circuit by introducing an unnecessary power drain.
  • Fast Response Time: The device reacts swiftly to transient events, providing immediate protection against voltage spikes and surges.
  • Small Form Factor: Housed in a small SOD-523 package, the D5V0F4U6V-7 is ideal for space-constrained applications where PCB real estate is at a premium.
  • RoHS Compliant: This product complies with RoHS standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The versatile nature of the D5V0F4U6V-7 makes it suitable for a broad range of applications, including:

  • Protection of I/O interfaces
  • Smartphones, tablets, and other portable devices
  • Data lines and USB power lines protection
  • Microcontroller-based applications
  • Consumer electronics such as TVs, set-top boxes, and DVD players

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0F4U6V-7 is no exception. It is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the high standards expected by electronics designers and engineers worldwide. With the D5V0F4U6V-7, you can expect reliable, long-term protection for your electronic circuits.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess