EN
  • EN
  • DE

BTS722204ESAXUMA1

Part No BTS722204ESAXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC HID LAMP CNTRL 5MHZ 24TSSOP / HID Lamp Controller Controller 5MHz No PG-TSDSO-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr Infineon Technologies
Series Automotive, AEC-Q100, SPOC™
Package Tape & Reel
Type HID Lamp Controller
Frequency 5MHz
Voltage - Supply 6V ~ 18V
Current - Supply 80 µA
Current - Output Source/Sink 4A, 7A
Dimming No
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-TSDSO-24
Base Product Number BTS722204
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BTS722204ESAXUMA1CT,BTS722204ESAXUMA1TR,BTS722204ESAXUMA1DKR,SP001225106
Standard Package 3,000
Win Source Part Number 972567-BTS722204ESAXUMA1
Ultra Librarian 3D Model Ultra Librarian BTS722204ESAXUMA1 CAD Model

Description

The BTS722204ESAXUMA1 integrated circuit is a HID lamp controller that belongs to the automotive, AEC-Q100, SPOC™ series.

  • Package: Tape and Reel
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Package/Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
  • Supplier Device Package: PG-TSDSO-24
  • Frequency: 5MHz
  • Current Supply: 80 µA
  • Current Output Source/Sink: 4A, 7A
  • Voltage Supply Range: 6V to 18V
  • Temperature Range: -40°C to 150°C
  • Mfr: Infineon Technologies
  • Base Product Number: BTS722204

You May Also Be Interested in

Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4756 $58.1828
28+ $4.1869 $117.2332
43+ $4.0425 $173.8275
62+ $3.7538 $232.7356
80+ $3.6094 $288.7520
100+ $3.4650 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,050 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess