EN
  • EN
  • DE

LM3S2793-IQC80-C5

Part No LM3S2793-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2793 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2793
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199365-LM3S2793-IQC80-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2793-IQC80-C5 CAD Model

Description

The LM3S2793-IQC80-C5 is a high-performance microcontroller unit (MCU) from the reputable manufacturer Texas Instruments, designed to meet the demands of a variety of embedded applications. This precision-engineered MCU is part of the Stellaris® family, which is well-known for its robust performance and integration features.

Key Features:

  • Core: The LM3S2793-IQC80-C5 is powered by an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This core provides the balance between power efficiency and processing capability, making it suitable for both power-sensitive and performance-intensive tasks.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, this MCU allows for ample space for application code and data storage, ensuring smooth operation and flexibility in programming.
  • I/O: A diverse set of I/O options including GPIOs, serial interfaces (UART, SPI, I2C), and analog inputs, make the LM3S2793-IQC80-C5 highly versatile for interfacing with various peripherals and sensors.
  • Connectivity: The device includes integrated Ethernet MAC+PHY, CAN, and USB 2.0 Full Speed interfaces, enabling it to handle various communication protocols required in complex embedded systems.
  • Timers: Multiple timer modules, including PWM outputs, provide precise timing control for a range of tasks such as motor control and event timing.
  • Power Management: The MCU features advanced power management techniques that support different power modes, reducing power consumption during idle or low-activity periods.
  • Package: The LM3S2793-IQC80-C5 comes in a 100-pin LQFP (Low-profile Quad Flat Package), which allows for a compact design footprint while offering sufficient pins for external interfacing.

Applications:

The versatility of the LM3S2793-IQC80-C5 makes it an ideal choice for a wide range of applications, including industrial control systems, networking equipment, point-of-sale machines, medical devices, and many other embedded systems that require a reliable and powerful MCU.

Conclusion:

With its robust feature set, the LM3S2793-IQC80-C5 from Texas Instruments stands out as a compelling option for designers looking to develop advanced and efficient embedded systems. Its integration of a powerful ARM core, extensive memory, and versatile connectivity options ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4312 $104.4312
2+ $101.0624 $202.1248
3+ $97.6937 $293.0811
4+ $87.5874 $350.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess