EN
  • EN
  • DE

BTS612N1E3230

Part No BTS612N1E3230
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Smart Two Channel Highside Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-220-7
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752425-BTS612N1E3230
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS612N1E3230 CAD Model

Description

The BTS612N1E3230 is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications requiring robust and reliable power distribution. This smart high-side power switch integrates protection features and diagnostic capabilities, making it suitable for driving various loads.

Applications:

  • Driving resistive, inductive, and capacitive loads.
  • Replacement of electromechanical relays.
  • Automotive body control modules (BCM).
  • Power distribution in industrial automation systems.
  • Heating applications.
  • General power distribution in 12V and 24V systems.

Features:

  • Overload protection: Shuts down the switch in case of excessive current draw.
  • Overvoltage protection: Protects the load and the switch from damage due to voltage spikes.
  • Short-circuit protection: Immediately disables the switch to prevent damage from short circuits.
  • Overtemperature protection: Disables the switch when the temperature exceeds the specified limit.
  • Current limitation: Limits the output current to a safe level during overload conditions.
  • Diagnostic feedback: Provides status information, such as load status and fault conditions.
  • Logic level input: Can be directly controlled by a microcontroller or other logic circuits.
  • Green product: RoHS compliant.

Benefits:

  • Increased system reliability: Integrated protection features prevent damage from common electrical faults.
  • Reduced system cost: Eliminates the need for external protection components.
  • Simplified design: Requires fewer external components, reducing board space and design complexity.
  • Improved system safety: Diagnostic feedback allows for early detection of faults and proactive maintenance.
  • Enhanced energy efficiency: Low on-state resistance minimizes power dissipation.

Additional Details:

The BTS612N1E3230 features a low on-state resistance (RDS(on)), minimizing power dissipation and heat generation. It operates within a wide supply voltage range and can withstand harsh automotive environments. The diagnostic feedback includes current sense and status flag outputs, providing real-time information about the load condition. This information can be used to implement sophisticated load management and fault detection algorithms. The device is typically available in a PG-DSO-8 package.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess