EN
  • EN
  • DE

Z1SMA150 TRTB

Part No Z1SMA150 TRTB
Manufacturer Fagor
Catalog Custom Parts (U - Z)
Description Z1SMA150 Trtb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116034-Z1SMA150 TRTB
Categories Custom Parts
Manufacturer Fagor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z1SMA150 TRTB CAD Model

Description

The Z1SMA150 TRTB is a Transient Voltage Suppressor (TVS) diode manufactured by Fagor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. The TVS diode clamps the voltage to a safe level when a transient occurs, diverting the excess current away from the protected circuit.

Applications:

  • I/O Ports: Protection for input/output ports on microcontrollers and other ICs.
  • Data Lines: Safeguarding data lines from ESD and voltage surges.
  • Power Supplies: Transient voltage protection for power supply circuits.
  • Automotive Electronics: Protecting automotive electronic systems from voltage transients.
  • Industrial Equipment: Safeguarding sensitive electronics in industrial control systems.

Features:

  • SMA Package: Compact surface mount package for easy integration.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Low Clamping Voltage: Clamps voltage to a safe level, preventing damage to downstream components.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Circuit Protection: Protects sensitive electronic components from voltage transients.
  • Improved Reliability: Enhances the reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes downtime due to component failure from voltage surges.
  • Cost-Effective: Provides a cost-effective solution for transient voltage protection.
  • Simplified Design: Easy to incorporate into circuit designs, simplifying the protection scheme.

Additional Details:

The Z1SMA150 TRTB has a standoff voltage of 150V. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. This TVS diode provides robust and reliable transient voltage protection for a wide range of electronic applications.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Microchip Technology
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess