EN
  • EN
  • DE

BTS442E2E3062AXT

Part No BTS442E2E3062AXT
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819810-BTS442E2E3062AXT
Ultra Librarian 3D Model Ultra Librarian BTS442E2E3062AXT CAD Model

Description

The BTS442E2E3062AXT is a high-side power switch from Infineon Technologies, part of their PROFET (PROtected FET) family. This intelligent power switch is designed for automotive and industrial applications where robust protection and reliable switching are essential. The PROFET family integrates protection features, diagnostics, and control functions into a single package, simplifying system design and enhancing reliability.

The BTS442E2E3062AXT provides protection against overcurrent, overvoltage, and overtemperature conditions, ensuring the safe operation of connected loads. It also offers diagnostic feedback, allowing the system to monitor the status of the switch and detect potential faults. Infineon Technologies is a leading manufacturer of power semiconductors, and their PROFET devices are widely used in automotive electronics, industrial automation, and power distribution systems.

Applications: The BTS442E2E3062AXT power switch is ideal for:

  • Automotive Lighting: Controlling headlights, taillights, and interior lighting systems.
  • Automotive Body Control: Managing door locks, window lifts, and other body electronics.
  • Industrial Automation: Driving motors, solenoids, and other inductive loads in industrial equipment.
  • Power Distribution: Protecting and controlling power to various loads in electrical systems.
  • Relay Replacement: Replacing electromechanical relays with solid-state switches for improved reliability and performance.

Features

  • High-Side Switch: Simplifies load connection and protection.
  • Overcurrent Protection: Protects against excessive current draw, preventing damage to the switch and connected loads.
  • Overtemperature Protection: Prevents thermal damage by shutting down the switch when the temperature exceeds safe limits.
  • Overvoltage Protection: Protects against voltage spikes and surges, ensuring reliable operation.
  • Diagnostic Feedback: Provides real-time status information, allowing for fault detection and system monitoring.

Benefits

  • Enhanced Protection: Integrated protection features ensure safe and reliable operation.
  • Simplified Design: Reduces the number of external components required, simplifying system design.
  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, improving long-term reliability.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving efficiency.
  • Cost-Effective: Provides a cost-effective solution for power switching and protection.

Additional Details

The BTS442E2E3062AXT's datasheet provides detailed information on its electrical characteristics, thermal performance, and protection features. It is crucial to review the datasheet to ensure proper application and circuit design. The diagnostic feedback capabilities allow for advanced system monitoring and fault detection. Its robust design and protection features make it suitable for demanding automotive and industrial environments.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess