EN
  • EN
  • DE

LM385MX-2.5

Part No LM385MX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM385
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199230-LM385MX-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385MX-2.5 CAD Model

Description

The LM385MX-2.5 is a precision micro-power voltage reference from Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. This particular model is designed to provide a fixed 2.5V output with a minimal external component requirement, making it an ideal choice for simplifying system design.

Key Features

  • Output Voltage: Precisely set at 2.5 volts, the LM385MX-2.5 offers a stable reference voltage for your circuits.
  • Low Power: Designed for micro-power operation, this device is optimized for energy-sensitive applications, ensuring minimal power consumption.
  • High Stability: With excellent thermal stability and low dynamic impedance, the device maintains a consistent output under varying conditions.
  • Wide Operating Current: The LM385MX-2.5 operates over a wide current range from 20 µA to 20 mA, providing flexibility across different use cases.
  • Package Options: Available in a small outline integrated circuit (SOIC) package, it is suitable for space-constrained applications.

Applications

The LM385MX-2.5 voltage reference is versatile and can be utilized in various applications, including but not limited to:

  • Battery-powered equipment
  • Portable instrumentation
  • Power supplies
  • Analog-to-digital and digital-to-analog converters
  • Electronic scales
  • Automotive electronics
  • Medical and healthcare devices

Quality and Support

As with all Texas Instruments products, the LM385MX-2.5 is manufactured to the highest quality standards, ensuring reliability and performance. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, making it a dependable choice for both professional engineers and hobbyists alike.

Whether you're designing a new system or upgrading an existing one, the LM385MX-2.5 from Texas Instruments stands as a robust and precise voltage reference that can enhance the stability and accuracy of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0731 $50.0735
1,670+ $0.0600 $100.2000
2,585+ $0.0581 $150.1885
3,560+ $0.0562 $200.0720
4,605+ $0.0543 $250.0515
6,165+ $0.0487 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,795 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess