EN
  • EN
  • DE

BTS3110NHUMA1

Part No BTS3110NHUMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 1.4A PG-SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Infineon Technologies
Series HITFET®
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.4A
Rds On (Typ) 150mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-SOT223-4
Package / Case TO-261-4, TO-261AA
Base Product Number BTS3110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BTS3110N-ND,BTS3110NTR-ND,SP000292896,BTS3110NDKR-ND,BTS3110NXT,BTS3110NTR,BTS3110NCT,BTS3110NDKR,BTS3110NCT-ND,IFEINFBTS3110NHUMA1,BTS3110N,BTS3110NHUMA1CT,BTS3110NHUMA1DKR,BTS3110NT,2156-BTS3110NHUMA1,BTS3110NHUMA1TR
Standard Package 4,000
Win Source Part Number 1022968-BTS3110NHUMA1
Ultra Librarian 3D Model Ultra Librarian BTS3110NHUMA1 CAD Model

Description

The BTS3110NHUMA1 is a power distribution switch and load driver that is designed for use in integrated circuits (ICs).

  • Series: HITFET
  • Packaging: Tape and Reel
  • Package Quantity: 4,000
  • Mounting: Surface-Mount Device
  • Compatible Package Types: TO-261-4 and TO-261AA
  • Maximum Output Current: 1.4 A
  • Voltage Rating: 42 V
  • Output Configuration: Low Side
  • Interface: On/Off
  • Fault Protection: Current Limiting, Over Temperature, and Over Voltage Protection
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 150 °C
  • Alternative Parts: BTS3110N-ND, BTS3110NTR-ND, SP000292896, BTS3110NDKR-ND, BTS3110NXT, BTS3110NTR, BTS3110NCT, BTS3110NDKR, BTS3110NCT-ND, IFEINFBTS3110NHUMA1, BTS3110N, BTS3110NHUMA1CT, BTS3110NHUMA1DKR, BTS3110NT, and 2156-BTS3110NHUMA1

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess