EN
  • EN
  • DE

BTN7973BAUMA1

Part No BTN7973BAUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC NOVALITHIC 1/2 BRIDGE TO263-7 / Half Bridge Driver DC Motors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series NovalithIC
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 9 mOhm LS, 7 mOhm HS
Output Current per Channel 44A
Current - Peak Output 90A
Operating Supply Voltage 4.5 V ~ 28 V
Voltage - Load 4.5 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Latch Function, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package PG-TO263-7
Win Source Part Number 770571-BTN7973BAUMA1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name BTN7973
Introduction Date September 09, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTN7973BAUMA1 CAD Model

Description

The Infineon Technologies BTN7973BAUMA1 is an obsolete electronic component with a part status of EOL. The Infineon Technologies BTN7973BAUMA1 is a NovalithIC series with a packaging of TO-263-8, D2Pak (7 Leads + Tab), TO-263CA. It has an operating temperature range of -40°C ~ 150°C (TJ) and an operating supply voltage of 4.5 V ~ 28 V. The Infineon Technologies BTN7973BAUMA1 has a voltage - load of 4.5 V ~ 28 V and a load type of inductive. It has an output current per channel of 44A and is ideal for electronic applications that require a medium popularity electronic component with a half-bridge output configuration.

  • Part Status: EOL
  • Series: NovalithIC
  • Packaging: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
  • Operating Temperature Range: -40°C ~ 150°C (TJ)
  • Operating Supply Voltage: 4.5 V ~ 28 V
  • Voltage - Load: 4.5 V ~ 28 V
  • Load Type: Inductive
  • Output Current per Channel: 44A
  • Output Configuration: Half-bridge

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8866 $58.2990
37+ $3.1890 $117.9930
57+ $3.0896 $176.1072
78+ $2.9903 $233.2434
100+ $2.8898 $288.9800
134+ $2.5907 $347.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess