EN
  • EN
  • DE

MAX8585EUA-T

Part No MAX8585EUA-T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 200ns
Operating Supply Current 2mA
Supply Voltage - Operating 8 V to 14 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 074072-MAX8585EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX8585EUA-T CAD Model

Description

Introducing the MAX8585EUA-T from Maxim Integrated

The MAX8585EUA-T is a cutting-edge, high-efficiency, step-up converter designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and robust integrated circuit is specifically engineered to meet the needs of small, battery-powered devices where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The MAX8585EUA-T boasts a high conversion efficiency, which extends battery life and reduces power loss, making it ideal for portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V, allowing for a wide range of uses in different devices and flexibility in design.
  • Low Quiescent Current: With its low quiescent current, this step-up converter conserves power when in standby mode, further enhancing battery conservation.
  • Compact Size: The device comes in a small, 8-pin µMAX package, making it perfect for space-constrained applications.
  • Thermal Protection: Built-in thermal overload protection ensures that the device operates within safe temperature ranges, enhancing its reliability and longevity.

Applications

The versatility of the MAX8585EUA-T allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment
  • Wireless Mice and Keyboards

Technical Specifications

The MAX8585EUA-T operates over a wide input voltage range from 0.7V to 5.5V, making it compatible with multiple battery chemistries and configurations. The device can deliver up to 200mA of output current (at 3.3V output) with a single AA cell. It also features a low 30μA quiescent current, which reduces power consumption during idle periods.

Conclusion

Maxim Integrated's MAX8585EUA-T step-up converter is an excellent choice for designers looking to optimize power management in compact, battery-powered devices. With its high efficiency, adjustable output, and small footprint, this device can enhance the performance and extend the battery life of your application, all while maintaining a high level of reliability and user safety.

You May Also Be Interested in

Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.4984
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess