EN
  • EN
  • DE

BSZ088N03LS G

Part No BSZ088N03LS G
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0712+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709781-BSZ088N03LS G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSZ088N03LS G CAD Model

Description

The Infineon BSZ088N03LS G is a high-performance N-channel power MOSFET designed for a wide range of applications, including synchronous rectification, DC-DC conversion, and motor control. This MOSFET is engineered for high efficiency and low on-resistance, contributing to reduced power losses and improved thermal performance. Its robust design makes it suitable for demanding industrial and automotive applications.

Applications:

  • Synchronous Rectification in DC-DC converters
  • Motor Control Systems
  • Power Supplies for Servers and Telecom Equipment
  • Automotive Applications (e.g., Electric Power Steering)
  • Battery Management Systems
  • Load Switching

Features:

  • Extremely Low On-Resistance (RDS(on))
  • High Current Capability
  • Logic Level Compatible
  • Optimized for Synchronous Rectification
  • Robust Avalanche Capability
  • Lead-Free Terminal Plating

Benefits:

  • Increased Energy Efficiency
  • Reduced Power Dissipation
  • Improved Thermal Management
  • Simplified Drive Circuitry
  • Enhanced System Reliability
  • Environmentally Compliant

Additional Details:

The BSZ088N03LS G excels in applications requiring high efficiency and minimal power losses. Its extremely low on-resistance minimizes conduction losses, leading to significant improvements in overall system efficiency. The high current capability allows it to handle demanding loads without overheating. Being logic level compatible, this MOSFET can be easily driven by microcontrollers and other digital logic circuits, simplifying the design of the drive circuitry. The device is optimized for synchronous rectification, a technique used to improve the efficiency of DC-DC converters. Its robust avalanche capability provides protection against voltage transients and surges, enhancing system reliability. The Infineon BSZ088N03LS G is available in a small surface-mount package, allowing for compact designs. The lead-free terminal plating ensures compliance with environmental regulations. This MOSFET is commonly used in power supplies for servers and telecom equipment, where its high efficiency and reliability are critical. It is also a popular choice for automotive applications, where its robust design and wide operating temperature range are essential.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1796 $51.7960
21+ $4.8518 $101.8878
32+ $4.6879 $150.0128
46+ $4.3600 $200.5600
60+ $4.1961 $251.7660
75+ $4.0322 $302.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess