EN
  • EN
  • DE

AT27C1024-45PI

Part No AT27C1024-45PI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1-Megabit 64K x 16 OTP EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148067-AT27C1024-45PI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian AT27C1024-45PI CAD Model

Description

The AT27C1024-45PI is a high-performance, low-power one-time programmable (OTP) read-only memory (ROM) integrated circuit manufactured by Atmel. It features a 1,048,576-bit memory array organized as 128K x 8 bits, making it suitable for applications requiring non-volatile storage of program code or data. This device operates from a single 5V power supply and offers fast access times, contributing to efficient system performance.

Applications

  • Embedded Systems: Storing firmware and boot code for microcontrollers and embedded processors.
  • Industrial Control Systems: Retaining calibration data and configuration parameters for industrial equipment.
  • Consumer Electronics: Storing game code or system software in legacy gaming consoles and devices.
  • Instrumentation: Storing program instructions and data in measurement and testing equipment.
  • Networking Equipment: Used in older network devices to store boot loaders and configuration settings.

Features

  • High Density: 1,048,576 bits of storage capacity.
  • Fast Access Time: 45 ns access time ensures quick data retrieval.
  • Single 5V Supply: Operates from a single 5V power supply for simplified system design.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • JEDEC Standard Pinout: Facilitates easy integration into existing systems.
  • OTP Technology: One-time programmable for permanent storage of data.

Benefits

  • Reliable Data Storage: OTP technology ensures data integrity and prevents accidental modification.
  • Improved System Performance: Fast access times enhance the speed and responsiveness of embedded systems.
  • Simplified Design: Single 5V supply reduces the complexity of power supply circuitry.
  • Cost-Effective Solution: Provides a competitive storage option for applications requiring moderate memory capacity.
  • Easy Integration: JEDEC standard pinout simplifies the process of incorporating the device into existing designs.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring persistent storage.

Additional Details

The AT27C1024-45PI utilizes advanced CMOS technology to achieve its high performance and low power consumption. It is typically packaged in a PDIP (Plastic Dual In-line Package) for easy insertion into through-hole circuit boards. The device features TTL compatible inputs and outputs for seamless interfacing with other digital components. Due to its 'END-OF-LIFE' status, it is crucial to consider availability and potential replacements for new designs. Programming is achieved using industry-standard EPROM programmers.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess