EN
  • EN
  • DE

AT22V10L-25DC

Part No AT22V10L-25DC
Manufacturer Atmel
Catalog END - OF - LIFE
Description High Speed UV Erasable Programmable Logic Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147811-AT22V10L-25DC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT22V10L-25DC CAD Model

Description

The AT22V10L-25DC is a low-power Erasable Programmable Logic Device (EPLD) from Atmel (now Microchip Technology). It's a versatile device used for implementing custom logic functions. The '22V10' denotes its architecture: it features 10 output macrocells, each configurable as either combinatorial or registered outputs. The '-25' indicates a propagation delay of 25ns, and 'DC' often designates a specific temperature range or packaging.

Applications:

  • Address Decoding: Decoding memory addresses in embedded systems.
  • State Machines: Implementing sequential logic and state transitions in control systems.
  • Glue Logic: Interfacing different components and peripherals in electronic circuits.
  • Peripheral Control: Managing the operation of external devices.
  • Custom Logic Functions: Implementing specialized logic functions tailored to specific applications.

Features:

  • 10 Output Macrocells: Provides flexibility in configuring the output logic.
  • Programmable Logic: Allows for customization of the logic functions.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Erasable and Reprogrammable: Enables modification and updates to the logic design.
  • Fast Propagation Delay: Offers fast switching speeds for high-performance applications.
  • Flexible Output Configuration: Each output macrocell can be configured as combinatorial or registered.

Benefits:

  • Customizable Logic: Enables the implementation of custom logic functions tailored to specific needs.
  • Reduced Component Count: Consolidates multiple logic gates into a single device.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Design Flexibility: Allows for easy modification and updates to the logic design.
  • Improved Performance: Provides fast switching speeds for high-performance applications.

Technical Specifications:

  • Number of Macrocells: 10
  • Propagation Delay: 25 ns
  • Supply Voltage: 5V
  • Operating Temperature: Commercial (0°C to +70°C) - Check Datasheet
  • Package Type: DIP, PLCC, SOIC (depending on specific variant)
  • Input Transition Time: Datasheet Dependent

Note: The AT22V10L-25DC is marked as END-OF-LIFE. Consider using modern Programmable Logic Devices (PLDs) or Field-Programmable Gate Arrays (FPGAs) for new designs. Refer to the official datasheet for comprehensive technical information.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess