Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Infineon Technologies
Series SIPMOS®
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 2.6A
Rds On (Max) @ Id, Vgs 150mOhm @ 2.6A, 4.5V
Vgs(th) (Max) @ Id 2V @ 20µA
Gate Charge (Qg) (Max) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 380pF @ 25V
Power - Max 2W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-8
Base Product Number BSO615
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 572122-BSO615N
Ultra Librarian 3D Model Ultra Librarian BSO615N CAD Model

Description

The BSO615N is a MOSFET (Metal Oxide Semiconductor Field-Effect Transistor) array belonging to the SIPMOS™ series.

  • Packaging: Tape & Reel
  • Standard Package Quantity: 2,500 pieces
  • Drain-to-Source Voltage (Vdss): 60V
  • Continuous Drain Current (Id) @ 25°C: 2.6A
  • Maximum On-Resistance (Rds On) @ 2.6A and 4.5V: 150mOhm
  • Gate Type: Logic-Level
  • Configuration: Dual N-channel
  • Mounting Type: Surface Mount
  • Package: 8-SOIC
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

ON Semiconductor
MOSFET 2N-CH 40V 145A S08FL / Mosfet Array 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $6.6688
ECAD model for NVMFD5C446NLWFT1G
Diodes Incorporated
MOSFET BVDSS: 41V-60V SOT363 / Mosfet Array 50V 305mA (Ta) 250mW (Ta) Surface Mount SOT-363
Lowest to $0.1676
ECAD model for DMN5L06DWK-7-01
ON Semiconductor
Need more? Email Us
ECAD model for MMDF7N02Z
Infineon Technologies
SMALL SIGNAL N-CHANNEL MOSFET
Lowest to $5.8676
ECAD model for BSZ0908NDXTMA1
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to $2.1436
ECAD model for SQJ960EP-T1_GE3
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B
ON Semiconductor
T6 60V S08FL DUAL / Mosfet Array 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $3.5927
ECAD model for NVMFD5C668NLT1G
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1619 $50.1890
755+ $0.1328 $100.2640
1,170+ $0.1287 $150.5790
1,610+ $0.1245 $200.4450
2,080+ $0.1204 $250.4320
2,785+ $0.1079 $300.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,965 pieces
MOQ: 310 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention