EN
  • EN
  • DE

BSM75GD120DLCBOSA1

Part No BSM75GD120DLCBOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 125A 500W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Package Tray
Product Status Not For New Designs
Configuration Full Bridge
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 125 A
Power - Max 500 W
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 75A
Current - Collector Cutoff (Max) 92 µA
Input Capacitance (Cies) @ Vce 5.1 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number BSM75GD120
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 846742-BSM75GD120DLCBOSA1
Ultra Librarian 3D Model Ultra Librarian BSM75GD120DLCBOSA1 CAD Model

Description

The 846742-BSM75GD120DLCBOSA1 is an IGBT module designed for use in discrete semiconductor products. Infineon Technologies manufactures it.

  • Power Rating: 500W
  • Configuration: Full Bridge
  • Voltage Breakdown: 1200V
  • Maximum Collector Current: 125A
  • Vce(on): 2.6V @ 15V and 75A
  • Mounting: Chassis Mountable

You May Also Be Interested in

Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess