EN
  • EN
  • DE

BSM75GAL120DN2HOSA1

Part No BSM75GAL120DN2HOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 105A 625W / IGBT Module Single Switch 1200 V 105 A 625 W Chassis Mount Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Infineon Technologies
Packaging Tray
Product Status Obsolete
Configuration Single Switch
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 105 A
Power - Max 625 W
Vce(on) (Max) @ Vge, Ic 3V @ 15V, 75A
Current - Collector Cutoff (Max) 1.4 mA
Input Capacitance (Cies) @ Vce 5.5 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating 150°C (TJ)
Mounting Chassis Mount
Case / Package Module
Supplier Device Package Module
Base Product Number BSM75GAL120
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BSM75GAL120DN2,INFINFBSM75GAL120DN2HOSA1,SP000106455,2156-BSM75GAL120DN2HOSA1
Standard Package 10
Win Source Part Number 1324503-BSM75GAL120DN2HOSA1
Ultra Librarian 3D Model Ultra Librarian BSM75GAL120DN2HOSA1 CAD Model

Description

The Infineon Technologies BSM75GAL120DN2HOSA1 is a transistor for use in IGBT modules.

  • Maximum Power: 625 W
  • Configuration: Single Switch
  • Voltage - Collector Emitter Breakdown (Max): 1200 V
  • Current - Collector (Ic) (Max): 105 A
  • Vce(on) (Max) @ Vge, Ic: 3V @ 15V, 75A
  • Input Capacitance (Cies) @ Vce: 5.5 nF @ 25 V
  • Package: Module
  • Status: Obsolete
  • Temperature Range: 150°C (TJ)

You May Also Be Interested in

Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess