EN
  • EN
  • DE

AD1981HDJSTZ

Part No AD1981HDJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description HD Audio SoundMAX Codec / PCM Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171040-AD1981HDJSTZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD1981HD
Introduction Date June 23, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1981HDJSTZ CAD Model

Description

The AD1981HDJSTZ is a high-definition audio codec that provides a comprehensive solution for the audio processing needs of modern multimedia and computing applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this codec is designed to deliver superior audio quality with low power consumption.

Key Features:

  • High-Definition Audio: Supports 24-bit, high-definition audio formats, providing users with a crystal-clear listening experience.
  • Multi-Channel Support: Capable of delivering multi-channel audio, which is ideal for surround sound systems and advanced user interfaces.
  • Low Power Consumption: Designed for energy efficiency, the AD1981HDJSTZ is ideal for portable and battery-powered devices where power conservation is crucial.
  • Integrated Headphone Amplifier: Comes with a built-in headphone amplifier, reducing the need for additional external components.
  • Flexible I/O Options: Offers a variety of input and output options, making it versatile for different audio setups and configurations.
  • Automatic Jack Sensing: Incorporates jack sensing technology that detects when devices are connected or disconnected, simplifying user interaction and system configuration.

Applications:

  • Desktop and Laptop Computers
  • Home Theater Systems
  • Portable Media Devices
  • Gaming Consoles
  • Professional Audio Workstations

Technical Specifications:

The AD1981HDJSTZ is housed in a 48-lead LQFP (Low Profile Quad Flat Package) and operates over the industrial temperature range. It interfaces with host processors via a High Definition Audio bus, ensuring seamless integration with most modern computing platforms.

Ordering Information:

For purchasing the AD1981HDJSTZ audio codec, customers can place orders through authorized distributors of Analog Devices Inc. The product is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process.

Manufacturer Support:

Analog Devices provides extensive technical support for the AD1981HDJSTZ, including detailed datasheets, application notes, and reference designs. Customers can also access the company's support community for further assistance and discussion with industry experts.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $5.4135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0011 $64.0088
18+ $6.5650 $118.1700
28+ $6.3599 $178.0772
38+ $6.1547 $233.8786
49+ $5.9496 $291.5304
65+ $5.3340 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess