EN
  • EN
  • DE

UCC5390ECQDWVRQ1

Part No UCC5390ECQDWVRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 10A /10A 5KVRMS ISOGATE DR- BIPO / 10A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 120kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 17A, 17A
Current - Peak Output 10A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC5390
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC5390ECQDWVRQ1DKR,296-UCC5390ECQDWVRQ1TR,296-UCC5390ECQDWVRQ1CT
Standard Package 1,000
Win Source Part Number 1157151-UCC5390ECQDWVRQ1
Ultra Librarian 3D Model Ultra Librarian UCC5390ECQDWVRQ1 CAD Model

Description

The UCC5390ECQDWVRQ1 is a state-of-the-art single-channel isolated gate driver designed by Texas Instruments, tailored for driving power switches like IGBTs and SiC MOSFETs. This driver is particularly well-suited for automotive and industrial applications where reliable high-voltage isolation is a necessity.

Key Features

  • Robust Isolation: With reinforced isolation, the UCC5390ECQDWVRQ1 ensures safe operation by maintaining electrical separation between the low-voltage control side and the high-voltage power side, certified up to 5.7 kVRMS for 1 minute per UL 1577.
  • High-Performance Switching: The device supports fast and accurate switching performance, which is essential for minimizing losses and improving efficiency in power systems.
  • Wide Operating Range: It operates across a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Desaturation Detection: The built-in desaturation detection feature helps prevent damage to the power switch by detecting over-current conditions and promptly shutting down the output.
  • Integrated Miller Clamp: An integrated Miller clamp function is provided to prevent unintended gate turn-on, enhancing the reliability of the power switch operation.

Applications

The UCC5390ECQDWVRQ1 is versatile and can be used in a variety of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Industrial motor drives
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power supplies and converters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The UCC5390ECQDWVRQ1 is AEC-Q100 qualified, which means it has passed stringent quality tests required for automotive-grade components. Additionally, this gate driver is supported by Texas Instruments' comprehensive technical documentation, design resources, and customer support to facilitate seamless integration into your system design.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5890 $50.2460
34+ $2.9449 $100.1266
53+ $2.8528 $151.1984
73+ $2.7608 $201.5384
94+ $2.6688 $250.8672
126+ $2.3927 $301.4802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,034 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess