EN
  • EN
  • DE

TPS71525QDCKTQ1

Part No TPS71525QDCKTQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708020-TPS71525QDCKTQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71525QDCKTQ1 CAD Model

Description

Product Overview: TPS71525QDCKTQ1 from Texas Instruments

The TPS71525QDCKTQ1 is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This LDO is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a stable and reliable power supply solution.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic components that require a stable voltage source.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, the TPS71525QDCKTQ1 ensures precise voltage regulation for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the system against potential damage due to overheating or excessive current.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Power Supply Rejection Ratio (PSRR): The high PSRR of the TPS71525QDCKTQ1 minimizes the effects of supply voltage variations on the output voltage, ensuring stable operation.

Applications

The TPS71525QDCKTQ1 is versatile and can be used in various applications, particularly where robust power management is critical. It is well-suited for automotive systems, industrial controls, and any other systems that require a high level of reliability and performance.

Package and Quality

Encased in a compact 5-pin SC-70 package, the TPS71525QDCKTQ1 is designed for space-constrained applications. The device is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which underscores its quality and durability for use in automotive environments.

With Texas Instruments' commitment to quality, the TPS71525QDCKTQ1 represents a dependable choice for designers looking to implement a robust power supply solution in their next project.

You May Also Be Interested in

AVX Corporation
CAP TANT 330UF 10% 4V 2917
Lowest to $1.2875
Texas Instruments
Lowest to $0.5471
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 150UF 20% 6.3V 2312
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1411
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 50V 2917
Need more? Email Us
AVX Corporation
CAP TANT 22UF 20% 35V 2917
Lowest to $1.4076
Texas Instruments
Lowest to $4.8754
AVX Corporation
CAP TANT 2.2UF 10% 35V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess