EN
  • EN
  • DE

BSL314PE

Part No BSL314PE
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description OptiMOS™-P 3 Small-Signal-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154755-BSL314PE
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSL314PE CAD Model

Description

The BSL314PE is an N-channel, logic level, enhancement mode MOSFET from Infineon Technologies. It's designed for low voltage, high-speed switching applications, especially where logic-level drive is required. It finds common use in power management, DC-DC conversion, and load switching in a variety of electronic devices. The 'PE' designation likely refers to a specific package or production variant.

Applications

  • DC-DC Converters: Efficient switching element for voltage regulation.
  • Power Management Circuits: Used for controlling power distribution and switching functions.
  • Load Switching: Controls the on/off state of various electrical loads.
  • Battery Management Systems (BMS): Specifically in portable devices, controlling battery charging and discharging.
  • Logic-Level Driven Circuits: Directly driven by microcontrollers or other logic devices with low voltage outputs.

Features

  • N-Channel Enhancement Mode MOSFET: Turns on when a positive voltage is applied to the gate.
  • Logic Level Compatibility: Fully operational with low gate drive voltages (e.g., 3.3V, 5V).
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Surface Mount Package: Typically available in small form factor packages (e.g., SOT-23, TSOP-6).

Benefits

  • Simplified Drive Circuitry: Direct logic-level drive simplifies design and reduces component count.
  • High Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Fast Switching: Improves the performance of switching power supplies and other applications.
  • Compact Design: Small package size allows for dense board layouts.
  • Reliable Performance: Provides stable and consistent operation in a wide range of environments.

Additional Details

The BSL314PE operates with a low gate-source voltage threshold, making it ideal for direct interfacing with microcontrollers and other logic devices. The drain-source voltage rating and continuous drain current will vary depending on the specific package and variant. Always consult the Infineon datasheet for detailed specifications, including maximum voltage and current ratings, on-resistance characteristics, and thermal performance. This MOSFET is typically RoHS compliant. Care should be taken to manage heat dissipation, particularly at higher currents. As an end-of-life component, sourcing may require contacting specialized distributors or exploring alternative replacement parts.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess