EN
  • EN
  • DE

TA016TCM476MDR

Part No TA016TCM476MDR
Manufacturer Venkel
Catalog OEM Parts (T - Z)
Description Tantalum Chip Capacitor; 16V; TCM; 47uF; ±20%; D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097886-TA016TCM476MDR
Categories OEM Parts(T-Z)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA016TCM476MDR CAD Model

Description

The TA016TCM476MDR is a tantalum capacitor manufactured by Venkel. Tantalum capacitors are known for their high capacitance values relative to their size, as well as their stability and reliability. This particular capacitor is a surface-mount device (SMD), designed for automated assembly onto printed circuit boards (PCBs).

Applications

  • Power supply filtering: Used to smooth out voltage fluctuations and reduce noise in power supplies.
  • Bypass capacitors: Used to decouple integrated circuits (ICs) from the power supply, providing a local source of energy.
  • DC blocking: Used to block DC signals while allowing AC signals to pass.
  • Timing circuits: Used in timing circuits due to their stable capacitance value.
  • Filtering in audio circuits: Used to filter out unwanted noise in audio signals.

Features

  • Surface mount design (SMD): Facilitates automated assembly.
  • High capacitance value: Provides a large amount of capacitance in a small package.
  • Stable performance: Maintains its capacitance value over a wide range of temperatures and frequencies.
  • Reliable operation: Offers a long lifespan and consistent performance.

Benefits

  • Improved power supply stability: Reduces voltage fluctuations and noise, leading to more reliable performance of electronic devices.
  • Enhanced circuit performance: Provides local energy storage for ICs, improving their response time and reducing noise.
  • Simplified assembly: The SMD design allows for automated assembly, reducing manufacturing costs and time.
  • Long-term reliability: Offers a long lifespan and consistent performance, reducing the need for replacement.

Additional Details

Tantalum capacitors such as the TA016TCM476MDR are commonly used in a variety of electronic devices, including smartphones, laptops, and industrial equipment. The exact specifications, such as voltage rating, tolerance, and temperature range, would require consulting the manufacturer's datasheet. Typically, tantalum capacitors are chosen when higher capacitance values are required in a small form factor, and where stable performance is crucial. They offer advantages over ceramic capacitors in terms of capacitance stability and equivalent series resistance (ESR).

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess