The BSD314SPE is a small-signal P-channel MOSFET from Infineon Technologies. It is a logic-level device, meaning that it can be turned on and off with a low voltage gate signal. The BSD314SPE is also avalanche rated, which means that it can withstand sudden high voltage spikes without damage.
The BSD314SPE is a versatile device that can be used in a wide variety of applications, including:
- LED lighting: The BSD314SPE can be used to drive LEDs in a variety of lighting applications, such as automotive headlights, taillights, and interior lighting.
- ADAS (Advanced Driver Assistance Systems): The BSD314SPE can be used in ADAS systems such as lane departure warning and adaptive cruise control.
- Body control units (BCUs): The BSD314SPE can be used in BCUs to control various functions such as door locks, windows, and power seats.
- Switch-mode power supplies (SMPS): The BSD314SPE can be used in SMPS to regulate voltage and current.
- Motor control: The BSD314SPE can be used to control small motors in a variety of applications, such as fans and pumps.
The BSD314SPE is packaged in a SOT-363 package, which is a small and lightweight surface-mount package. This makes it ideal for use in space-constrained applications.
Key features of the BSD314SPE:
- Logic-level drive
- Avalanche rated
- Fast switching
- Dv/dt rated
- SOT-363 package
Electrical specifications of the BSD314SPE:
- Drain-source voltage (VDS): 30 V
- Drain current (ID): 1.5 A
- Gate-source voltage (VGS): ±10 V
- On-resistance (RDS(on)): 50 mΩ
- Gate threshold voltage (VGS(th)): 2.5 V
- Junction temperature range (Tj): -55 °C to 150 °C
Applications of the BSD314SPE:
- LED lighting
- ADAS
- BCUs
- SMPS
- Motor control
Conclusion:
The BSD314SPE is a versatile and reliable P-channel MOSFET from Infineon Technologies. It is well-suited for a wide variety of applications, including LED lighting, ADAS, BCUs, SMPS, and motor control.