EN
  • EN
  • DE

BSC0588NSI

Part No BSC0588NSI
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819704-BSC0588NSI
Ultra Librarian 3D Model Ultra Librarian BSC0588NSI CAD Model

Description

The BSC0588NSI is a specialized IC manufactured by Infineon Technologies. While specific details require more context, this component is likely a power MOSFET designed for high-efficiency switching applications. Based on similar Infineon products, it likely targets applications where power density and efficiency are critical.

Applications:

  • Synchronous Rectification in SMPS (Switched-Mode Power Supplies)
  • DC-DC Converters
  • Motor Control Applications
  • Battery Management Systems
  • Power Tool Applications
  • Automotive Applications (e.g., electric power steering)

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • High Switching Speed: Enables efficient high-frequency operation.
  • Optimized Gate Charge (Qg): Reduces switching losses.
  • Avalanche Rated: Withstands voltage spikes.
  • Logic Level Compatible: Can be driven directly by microcontrollers.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Power Efficiency: Low RDS(on) reduces conduction losses, improving overall efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Smaller System Size: High efficiency allows for smaller heat sinks and more compact designs.
  • Improved System Reliability: Robust design enhances system reliability.
  • Simplified System Design: Logic-level compatibility simplifies interfacing with microcontrollers.
  • Extended Battery Life: High efficiency extends battery life in portable applications.

Additional Details:

The BSC0588NSI's key specifications include its drain-source voltage (VDS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). It typically comes in a surface-mount package designed for efficient heat dissipation. Proper gate drive circuitry is essential for optimal performance. It is crucial to consult the datasheet for detailed specifications and application guidelines. Based on the part number it is an OptiMOS™ power transistor. This device provides an efficient and robust solution for power management applications.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3805 $59.5125
60+ $1.9531 $117.1860
92+ $1.8930 $174.1560
127+ $1.8318 $232.6386
164+ $1.7706 $290.3784
219+ $1.5870 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess