EN
  • EN
  • DE

BGS1414MC182 E6433

Part No BGS1414MC182 E6433
Manufacturer Infineon Technologies
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case TSNP20
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722679-BGS1414MC182 E6433
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGS1414MC182 E6433 CAD Model

Description

The BGS1414MC182 E6433 is an RF switch from Infineon Technologies, designed for various wireless communication applications. This SP4T (Single Pole Four Throw) switch provides excellent isolation and low insertion loss, making it suitable for antenna switching and band selection in mobile devices.

Applications

  • Antenna Switching in Mobile Phones
  • Band Selection in Wireless Communication Systems
  • RF Front-End Modules
  • Wireless Connectivity Devices

Features

  • SP4T Configuration: Allows for switching between four different RF paths.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Prevents signal leakage between different RF paths.
  • Small Package: Enables compact designs in mobile devices.
  • High Linearity: Ensures minimal signal distortion.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation maintain signal integrity.
  • Extended Battery Life: Efficient switching reduces power consumption.
  • Compact Design: Small package size allows for integration in small form-factor devices.
  • Enhanced System Performance: High linearity minimizes signal distortion and improves overall system performance.
  • Reliable Switching: Provides consistent and reliable switching performance.

Additional Details

The BGS1414MC182 E6433 is typically packaged in a small, surface-mount package suitable for high-density board layouts. The datasheet provides detailed information on the switch's electrical parameters, including insertion loss, isolation, switching speed, and power handling capabilities. These parameters are crucial for designing RF front-end circuits. The control interface of the switch is typically a digital interface, allowing for easy control by a microcontroller or other digital logic. Thermal considerations are important, especially at higher power levels, to ensure reliable operation.

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess