EN
  • EN
  • DE

BFP196 E6327

Part No BFP196 E6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819287-BFP196 E6327
Ultra Librarian 3D Model Ultra Librarian BFP196 E6327 CAD Model

Description

The BFP196 E6327 is a high-performance, wideband silicon bipolar transistor manufactured by Infineon Technologies. It's designed for use in various RF applications, particularly in low-noise amplifiers (LNAs) and oscillator circuits. The transistor offers excellent gain and low noise characteristics at microwave frequencies.

Applications

  • Low Noise Amplifiers (LNAs) in communication receivers
  • Oscillators for signal generation
  • RF front-ends in wireless systems
  • Satellite communication equipment
  • Radar detectors

Features

  • High transition frequency (fT): 65 GHz
  • Low noise figure: 1.1 dB at 2 GHz, VCE = 2 V, IC = 10 mA
  • High maximum stable gain (MSG): 22 dB at 2 GHz, VCE = 2 V, IC = 10 mA
  • Collector-emitter voltage (VCEO): 3 V
  • Small signal amplifier
  • Available in a small SMD package for compact designs (SOT-343)

Benefits

  • Enables superior receiver sensitivity in communication systems due to its low noise figure.
  • Offers high gain for signal amplification, enhancing overall system performance.
  • Provides stable and reliable operation at high frequencies, suitable for advanced wireless applications.
  • Facilitates compact and efficient circuit designs with its small SMD package.
  • Reduces signal distortion and improves signal quality.

Additional Details

The BFP196 E6327 is constructed using Infineon's advanced bipolar technology, ensuring high performance and reliability. Its high transition frequency makes it well-suited for applications in the GHz range. The low noise figure minimizes the contribution of the transistor to the overall system noise, improving the signal-to-noise ratio. The small SOT-343 package allows for dense circuit designs. This transistor is often used in the front-end stages of communication receivers to amplify weak signals while minimizing noise.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 3 V
  • Collector Current (IC): 45 mA
  • Transition Frequency (fT): 65 GHz
  • Noise Figure (NF): 1.1 dB at 2 GHz
  • Package: SOT-343

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2007 $50.1750
610+ $0.1647 $100.4670
940+ $0.1596 $150.0240
1,300+ $0.1544 $200.7200
1,675+ $0.1493 $250.0775
2,245+ $0.1338 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess